RS Components, Ltd. P-Clips 2681512

Description
JCS PCZR60RS P-Clip
Request a Quote
Description
JCS PCZR60RS P-Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2681512 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2681512
P-Clips 2681512
JCS PCZR60RS P-Clip

JCS PCZR60RS P-Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2681512
Product Name P-Clips
Diameter 0.496 inch (12.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Cable Clips & Clamps - 233562 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.315 inch (8 mm)
Material Pe
View Details
Cable Clips & Clamps - 1823855 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details
Spring Clips - 1753588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details