RS Components, Ltd. Cable Clips & Clamps 102567

Description
StarTech.com CBMDNMCC2 Cable Clip
Request a Quote
Description
StarTech.com CBMDNMCC2 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 102567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
102567
Cable Clips & Clamps 102567
StarTech.com CBMDNMCC2 Cable Clip

StarTech.com CBMDNMCC2 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 102567
Product Name Cable Clips & Clamps
Diameter 1.100 inch (27.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 475142 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Hook clip
Diameter 1.000 inch (25.4 mm)
Material Aluminum; Aluminium
View Details
P-Clips - 1440650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Cable Clips & Clamps - 612899 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.780 inch (19.8 mm)
Material Pe
View Details
Cable Clips & Clamps - 102568 - RS Components, Ltd.
Specs
Diameter 0.276 inch (7 mm)
Material Polyethylene
View Details