Keystone Electronics Corp. Half Cable Clamp 8144

Description
Part Number: 8144 Finish/Plating: Zinc & Clear Chromate For Diameters: .375 (9.5) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8144 Finish/Plating: Zinc & Clear Chromate For Diameters: .375 (9.5) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 8144 is a steel half cable clamp with a zinc plate finish, designed for securing and grounding cables, wiring, piping, tubing, and fiber optics. It has a hole diameter of 0.375 inch (9.5 mm), a center-to-center distance of 0.531 inch (13.5 mm), a thickness of 0.048 inch (1.22 mm), and a width of 0.625 inch (15.9 mm). The clamp is non-insulated and suitable for cable diameters up to 0.375 inch. It complies with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

The part number 8144 is a steel half cable clamp with a zinc plate finish, designed for securing and grounding cables, wiring, piping, tubing, and fiber optics. It has a hole diameter of 0.375 inch (9.5 mm), a center-to-center distance of 0.531 inch (13.5 mm), a thickness of 0.048 inch (1.22 mm), and a width of 0.625 inch (15.9 mm). The clamp is non-insulated and suitable for cable diameters up to 0.375 inch. It complies with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8144 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8144
Half Cable Clamp 8144
Part Number: 8144 Finish/Plating: Zinc & Clear Chromate For Diameters: .375 (9.5) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8144

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .375 (9.5)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8144-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8144-ND
Cable Supports and Fasteners 36-8144-ND
"Cable Clamp, U-Type Silver Fastener 0.375"" (9.53mm)"

"Cable Clamp, U-Type Silver Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Keystone - 92B9220 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Keystone
92B9220
Cable Fastener; Cable Clamp / Clip Type Keystone 92B9220
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:15.879mm; Height:7.9mm; Length:.531" RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:15.879mm; Height:7.9mm; Length:.531" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 8144 36-8144-ND 92B9220
Product Name Half Cable Clamp Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Keystone
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Alligator, Crocodile, Heavy Duty Clips - 36-5035-ND - DigiKey
Specs
Material Steel
View Details
Nylon Cable Clamp - 7624 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8166 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers