Keystone Electronics Corp. Half Cable Clamp 8147

Description
Part Number: 8147 Finish/Plating: Zinc & Clear Chromate For Diameters: .562 (14.3) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8147 Finish/Plating: Zinc & Clear Chromate For Diameters: .562 (14.3) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8147 is a steel half cable clamp with a zinc plating, designed for securing and routing cables, wiring, piping, tubing, and fiber optics. It has a center-to-center distance of 0.687 inches (17.4 mm) and a width of 0.625 inches (15.9 mm), with a material thickness of 0.060 inches (1.52 mm). The clamp is intended for use with a cable diameter of 0.562 inches (14.3 mm).

Datasheet Summary
Powered by GS/AI

The 8147 is a steel half cable clamp with a zinc plating, designed for securing and routing cables, wiring, piping, tubing, and fiber optics. It has a center-to-center distance of 0.687 inches (17.4 mm) and a width of 0.625 inches (15.9 mm), with a material thickness of 0.060 inches (1.52 mm). The clamp is intended for use with a cable diameter of 0.562 inches (14.3 mm).

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8147 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8147
Half Cable Clamp 8147
Part Number: 8147 Finish/Plating: Zinc & Clear Chromate For Diameters: .562 (14.3) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8147

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .562 (14.3)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8147-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8147-ND
Cable Supports and Fasteners 36-8147-ND
"Cable Clamp, U-Type Silver Fastener 0.562"" (14.27mm)"

"Cable Clamp, U-Type Silver Fastener 0.562"" (14.27mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8147 36-8147-ND
Product Name Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8100 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
4 suppliers
Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Half Cable Clamp - 8151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers