RS Components, Ltd. Cable Clips & Clamps 102568

Description
StarTech.com CBMNMCC2 Cable Clip
Request a Quote
Description
StarTech.com CBMNMCC2 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 102568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
102568
Cable Clips & Clamps 102568
StarTech.com CBMNMCC2 Cable Clip

StarTech.com CBMNMCC2 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 102568
Product Name Cable Clips & Clamps
Diameter 0.276 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Clips - 1753582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Cable Clips & Clamps - 8178943 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.618 inch (15.7 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 1823855 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details
P-Clips - 1440646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details