TE Connectivity Cable Ties 2-2530591-7

Description
Body Features Primary Product Color : Orange Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ] Product Length : 200 MM  [7.874 INCH ] Product Thickness : 1.25 MM  [.049 INCH ] Product Width : 4.8 MM  [.189 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.94 Tensile Strength (NEWT) : 222.687
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ] Product Length : 200 MM  [7.874 INCH ] Product Thickness : 1.25 MM  [.049 INCH ] Product Width : 4.8 MM  [.189 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.94 Tensile Strength (NEWT) : 222.687
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-2530591-7 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-2530591-7
Cable Ties 2-2530591-7
Body Features Primary Product Color : Orange Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ] Product Length : 200 MM  [7.874 INCH ] Product Thickness : 1.25 MM  [.049 INCH ] Product Width : 4.8 MM  [.189 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.94 Tensile Strength (NEWT) : 222.687

Body Features


  • Primary Product Color : Orange
  • Primary Product Material : Nylon 6.6

Dimensions


  • Compatible Cable Bundle Diameter Range : 50 MM  [1.97 INCH ]
  • Product Length : 200 MM  [7.874 INCH ]
  • Product Thickness : 1.25 MM  [.049 INCH ]
  • Product Width : 4.8 MM  [.189 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 49.94
  • Tensile Strength (NEWT) : 222.687
Buy Now
Cable Ties and Zip Ties - 484-2-2530591-7-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
484-2-2530591-7-ND
Cable Ties and Zip Ties 484-2-2530591-7-ND
CABLE TY 200 X 4.8 S OR C

CABLE TY 200 X 4.8 S OR C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 2-2530591-7 484-2-2530591-7-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Nylon 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Heatshrink, Sleeve, 6.4Mm, Yel, Bx250; Marker Type Raychem Te Connectivity - 14J7684 - Newark, An Avnet Company
Specs
Wire & Cable Markers Shrink Tube Marker
View Details
2 suppliers
Cable Ties and Zip Ties - A112506-ND - DigiKey
Specs
Color Natural
View Details
Cable Ties - EN3742-205 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details