Keystone Electronics Corp. Nylon Cable Tie 8868

Description
Part Number: 8868 For Diameters: 1.750 [44.5] Material: Nylon 6/6 V-2 Size: 50 lbs
Request a Quote
Description
Part Number: 8868 For Diameters: 1.750 [44.5] Material: Nylon 6/6 V-2 Size: 50 lbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 8868 is a nylon 6/6 cable tie rated for 50 lbs tensile strength, designed to secure cable bundles up to 1.750 inches (44.5 mm) in diameter. It has a maximum bundle length of 7.500 inches (190.5 mm), a width of 0.190 inches (4.83 mm), and a thickness of 0.055 inches (1.40 mm). The tie is injection molded with one-piece construction for strength and reliability, and the material is UL rated 94V-2.

Datasheet Summary
Powered by GS/AI

Part number 8868 is a nylon 6/6 cable tie rated for 50 lbs tensile strength, designed to secure cable bundles up to 1.750 inches (44.5 mm) in diameter. It has a maximum bundle length of 7.500 inches (190.5 mm), a width of 0.190 inches (4.83 mm), and a thickness of 0.055 inches (1.40 mm). The tie is injection molded with one-piece construction for strength and reliability, and the material is UL rated 94V-2.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Tie
8868
Nylon Cable Tie 8868
Part Number: 8868 For Diameters: 1.750 [44.5] Material: Nylon 6/6 V-2 Size: 50 lbs

Part Number: 8868

  • For Diameters: 1.750 [44.5]
  • Material: Nylon 6/6 V-2
  • Size: 50 lbs
Buy Now Datasheet
Cable Ties and Zip Ties - 36-8868-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
36-8868-ND
Cable Ties and Zip Ties 36-8868-ND
"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.75"" (44.45mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Ties Cable Ties
Product Number 8868 36-8868-ND
Product Name Nylon Cable Tie Cable Ties and Zip Ties
Material Nylon 6/6 V-2
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers