TE Connectivity Cable Ties EN3742-001

Description
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 360 MM  [14.17 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 7.9 MM  [.31 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 250 Tensile Strength (NEWT) : 1112
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 360 MM  [14.17 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 7.9 MM  [.31 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 250 Tensile Strength (NEWT) : 1112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - EN3742-001 - TE Connectivity
Berwyn, PA, United States
Cable Ties
EN3742-001
Cable Ties EN3742-001
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 360 MM  [14.17 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 7.9 MM  [.31 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 250 Tensile Strength (NEWT) : 1112

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 360 MM  [14.17 INCH ]
  • Product Thickness : .25 MM  [.009 INCH ]
  • Product Width : 7.9 MM  [.31 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Ball Lock
  • Tensile Strength (LBF) : 250
  • Tensile Strength (NEWT) : 1112
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number EN3742-001
Product Name Cable Ties
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-603227-9 - TE Connectivity
Specs
Material Nylon
Length 0.3146 inch (7.99 mm)
View Details
2 suppliers
Cable Ties - EN3742-224 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details
Cable Ties - 4-2530591-9 - TE Connectivity
Specs
Material Nylon 6.6
Length 11.81 inch (300 mm)
View Details
2 suppliers
Cable Ties - 171353-4 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 7.32 inch (186 mm)
View Details