PennEngineering® Stainless Steel Cable Ties Heyco®

Description
Features: For ease of assembly, position locking head so that the widest end is down. Part Description Key: NTSS-XXXX-YYA where XXXX = length (mm) and YYA = width (mm) with A indicating AISI 304 stainless steel and B indicating AISI 316 stainless steel. Stainless steel cable ties have more strength and better durability than nylon cable ties. Locking ball design for maximum holding strength and ease of installation. Coated ties offer additional protection and separation of dissimilar metals for improved corrosion resistance. Easy to install and feature thick PVC coating to protect cables from scratching. Suitable for harsh outdoor environments; conform to standard IEC92 for Marine Electrical Appliances and the requirements of CB1113-85 "Plastic Covered Metal Cable Ties", "Steel Sea Boats Construction Level Standard." Secure bundles in moist and high temperature environments with decay, fire, corrosion, and radio resistance. Widely used in shipping, communication, and flight applications. .010" (0,25 mm) thick. Custom lengths available. 100 pack standard.
Request a Quote
Description
Features: For ease of assembly, position locking head so that the widest end is down. Part Description Key: NTSS-XXXX-YYA where XXXX = length (mm) and YYA = width (mm) with A indicating AISI 304 stainless steel and B indicating AISI 316 stainless steel. Stainless steel cable ties have more strength and better durability than nylon cable ties. Locking ball design for maximum holding strength and ease of installation. Coated ties offer additional protection and separation of dissimilar metals for improved corrosion resistance. Easy to install and feature thick PVC coating to protect cables from scratching. Suitable for harsh outdoor environments; conform to standard IEC92 for Marine Electrical Appliances and the requirements of CB1113-85 "Plastic Covered Metal Cable Ties", "Steel Sea Boats Construction Level Standard." Secure bundles in moist and high temperature environments with decay, fire, corrosion, and radio resistance. Widely used in shipping, communication, and flight applications. .010" (0,25 mm) thick. Custom lengths available. 100 pack standard.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Danboro, PA, United States
Stainless Steel Cable Ties
Heyco®
Stainless Steel Cable Ties Heyco®
Features: For ease of assembly, position locking head so that the widest end is down. Part Description Key: NTSS-XXXX-YYA where XXXX = length (mm) and YYA = width (mm) with A indicating AISI 304 stainless steel and B indicating AISI 316 stainless steel. Stainless steel cable ties have more strength and better durability than nylon cable ties. Locking ball design for maximum holding strength and ease of installation. Coated ties offer additional protection and separation of dissimilar metals for improved corrosion resistance. Easy to install and feature thick PVC coating to protect cables from scratching. Suitable for harsh outdoor environments; conform to standard IEC92 for Marine Electrical Appliances and the requirements of CB1113-85 "Plastic Covered Metal Cable Ties", "Steel Sea Boats Construction Level Standard." Secure bundles in moist and high temperature environments with decay, fire, corrosion, and radio resistance. Widely used in shipping, communication, and flight applications. .010" (0,25 mm) thick. Custom lengths available. 100 pack standard.

Features:

  • For ease of assembly, position locking head so that the widest end is down.
  • Part Description Key: NTSS-XXXX-YYA where XXXX = length (mm) and YYA = width (mm) with A indicating AISI 304 stainless steel and B indicating AISI 316 stainless steel.
  • Stainless steel cable ties have more strength and better durability than nylon cable ties.
  • Locking ball design for maximum holding strength and ease of installation.
  • Coated ties offer additional protection and separation of dissimilar metals for improved corrosion resistance.
  • Easy to install and feature thick PVC coating to protect cables from scratching.
  • Suitable for harsh outdoor environments; conform to standard IEC92 for Marine Electrical Appliances and the requirements of CB1113-85 "Plastic Covered Metal Cable Ties", "Steel Sea Boats Construction Level Standard."
  • Secure bundles in moist and high temperature environments with decay, fire, corrosion, and radio resistance.
  • Widely used in shipping, communication, and flight applications.
  • .010" (0,25 mm) thick.
  • Custom lengths available.
  • 100 pack standard.
Supplier's Site

Technical Specifications

  PennEngineering®
Product Category Cable Ties
Product Number Heyco®
Product Name Stainless Steel Cable Ties
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details