Keystone Electronics Corp. Nylon Cable Tie 8865

Description
Part Number: 8865 For Diameters: 1.000 (25.4) Material: Nylon 6/6 V-2 Size: 18 lbs Max bundle size: 1.0 [25.4] Length: 4.250 [108.0]
Request a Quote
Description
Part Number: 8865 For Diameters: 1.000 (25.4) Material: Nylon 6/6 V-2 Size: 18 lbs Max bundle size: 1.0 [25.4] Length: 4.250 [108.0]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8865 nylon cable tie is designed for securing cable wiring, piping, tubing, components, and fiber optics when used with cable ties. It has a maximum bundle diameter of 1.000 inch (25.4 mm), a length of 4.250 inches (108.0 mm), a width of 0.100 inch (2.54 mm), and a thickness of 0.045 inch (1.14 mm). The tie provides a minimum tensile strength of 18 lbs and is made from natural nylon 6/6 with a UL 94V-2 rating. Installation is by hand, and optional tools are available for tightening and flush cutting.

Datasheet Summary
Powered by GS/AI

The 8865 nylon cable tie is designed for securing cable wiring, piping, tubing, components, and fiber optics when used with cable ties. It has a maximum bundle diameter of 1.000 inch (25.4 mm), a length of 4.250 inches (108.0 mm), a width of 0.100 inch (2.54 mm), and a thickness of 0.045 inch (1.14 mm). The tie provides a minimum tensile strength of 18 lbs and is made from natural nylon 6/6 with a UL 94V-2 rating. Installation is by hand, and optional tools are available for tightening and flush cutting.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Tie
8865
Nylon Cable Tie 8865
Part Number: 8865 For Diameters: 1.000 (25.4) Material: Nylon 6/6 V-2 Size: 18 lbs Max bundle size: 1.0 [25.4] Length: 4.250 [108.0]

Part Number: 8865

  • For Diameters: 1.000 (25.4)
  • Material: Nylon 6/6 V-2
  • Size: 18 lbs
  • Max bundle size: 1.0 [25.4]
  • Length: 4.250 [108.0]
Buy Now Datasheet
Cable Ties and Zip Ties - 36-8865-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
36-8865-ND
Cable Ties and Zip Ties 36-8865-ND
"Standard, Locking Natural 1.00"" (25.40mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 1.00"" (25.40mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Ties Cable Ties
Product Number 8865 36-8865-ND
Product Name Nylon Cable Tie Cable Ties and Zip Ties
Material Nylon 6/6 V-2
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers