These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials
"Board Support Snap Lock / Snap Lock Nylon 1.000"" (25.40mm) 1"""
PCB MOUNTING, ROUND, NYLON, 7.1MM X 25.4MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT FOR BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:25.4MM; EXTERNAL WIDTH:7.112MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM; OVERALL LENGTH:25.4MM ROHS COMPLIANT: YES
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | LCBS-16-01 | RP434-ND | 28AH1209 |
| Product Name | PCB Supports - Locking Arrowhead/Locking Bayonet | Board Supports | Pcb Mounting, Round, Nylon, 7.1Mm X 25.4Mm; Pcb Support Type Essentra Components |
| Type & Shape | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) |