SPIROL Metal Spacers - Heavy Wall - Metric Series SP150

Description
Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the Spacer.
Request a Quote
Description
Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the Spacer.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SPIROL Series SP150 Heavy Wall Metal Spacers are designed for applications requiring greater compression strength and additional bearing surface. These spacers are formed into closed seam tubes from low carbon steel and are suitable for use in various assembly applications, such as separating components joined by bolts or rivets. The heavy wall design helps prevent witness marks or indenting when clamped between softer materials. The SP150 spacers are available in a range of inside and outside diameters, with wall thicknesses that provide enhanced durability. They are offered in both plain/oiled and ArmorGalv® finishes, catering to different environmental requirements. The spacers are produced using SPIROL's proprietary technology, which allows for cost-effective manufacturing without the need for excessively close tolerances. This makes them a viable alternative to more expensive options like cut tubing or machined bushings. Engineers may find these spacers beneficial for applications such as utility carts, automotive chassis, and conveyor systems, where reliable spacing and support are critical.

Datasheet Summary
Powered by GS/AI

SPIROL Series SP150 Heavy Wall Metal Spacers are designed for applications requiring greater compression strength and additional bearing surface. These spacers are formed into closed seam tubes from low carbon steel and are suitable for use in various assembly applications, such as separating components joined by bolts or rivets. The heavy wall design helps prevent witness marks or indenting when clamped between softer materials. The SP150 spacers are available in a range of inside and outside diameters, with wall thicknesses that provide enhanced durability. They are offered in both plain/oiled and ArmorGalv® finishes, catering to different environmental requirements. The spacers are produced using SPIROL's proprietary technology, which allows for cost-effective manufacturing without the need for excessively close tolerances. This makes them a viable alternative to more expensive options like cut tubing or machined bushings. Engineers may find these spacers beneficial for applications such as utility carts, automotive chassis, and conveyor systems, where reliable spacing and support are critical.

Suppliers

Company
Product
Description
Supplier Links
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Danielson, CT, USA
Metal Spacers - Heavy Wall - Metric
Series SP150
Metal Spacers - Heavy Wall - Metric Series SP150
Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the Spacer.

Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the Spacer.

Supplier's Site Datasheet
Metal Spacers - Heavy Wall - Inch - Series SP150 - SPIROL
Danielson, CT, USA
Metal Spacers - Heavy Wall - Inch
Series SP150
Metal Spacers - Heavy Wall - Inch Series SP150
Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the Spacer.

Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the Metal Spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the Spacer.

Supplier's Site Datasheet
Metal Spacers - Series SP150 - SPIROL
Danielson, CT, USA
Metal Spacers
Series SP150
Metal Spacers Series SP150
Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application. Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the metal spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the spacer.

Heavy wall spacers have greater compression strength and additional bearing surface. Contact SPIROL for compression specifications and bearing surface requirements based on your application.

Metal Spacers are used as stand-offs, distance bushings, sleeves, axles and pins. SPIROL® Series SP100 Standard Wall and SP150 Heavy Wall Metal Spacers replace cut-off tubing, tubes, ferrules, grommets and turned parts. The most typical application uses the metal spacer to separate two components. The assembly is joined by a screw dropped through the inside diameter of the spacer.

Supplier's Site Datasheet

Technical Specifications

  SPIROL SPIROL SPIROL
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number Series SP150 Series SP150 Series SP150
Product Name Metal Spacers - Heavy Wall - Metric Metal Spacers - Heavy Wall - Inch Metal Spacers
Type & Shape Spacer Spacer Spacer
Material Metal; Aluminum; Steel; StainlessSteel Metal; Aluminum; Steel; StainlessSteel Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm) 0.1750 to 1 inch (4.44 to 25.4 mm) 0.1750 to 1 inch (4.44 to 25.4 mm)
Body Length 0.1575 to 3.94 inch (4 to 100 mm) 0.1870 to 6 inch (4.75 to 152 mm) 0.1870 to 6 inch (4.75 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details