Keystone Electronics Corp. Nylon Retaining Spacer, #6 2366

Description
Part Number: 2366 Length: .750 [19.1] Material: Nylon OD: .312 [7.9] Style: Retaining Spacer Thread: #6
Request a Quote Datasheet
Description
Part Number: 2366 Length: .750 [19.1] Material: Nylon OD: .312 [7.9] Style: Retaining Spacer Thread: #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Spacer, #6 - 2366 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Spacer, #6
2366
Nylon Retaining Spacer, #6 2366
Part Number: 2366 Length: .750 [19.1] Material: Nylon OD: .312 [7.9] Style: Retaining Spacer Thread: #6

Part Number: 2366

  • Length: .750 [19.1]
  • Material: Nylon
  • OD: .312 [7.9]
  • Style: Retaining Spacer
  • Thread: #6
Buy Now Datasheet
Board Spacers, Standoffs - 36-2366-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2366-ND
Board Spacers, Standoffs 36-2366-ND
"Round Spacer Unthreaded #6 Nylon 0.750"" (19.05mm) 3/4"" Natural"

"Round Spacer Unthreaded #6 Nylon 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2366 36-2366-ND
Product Name Nylon Retaining Spacer, #6 Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Mounting Retaining; Threaded Retaining
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
3/8 Hex Female Standoff - 1926B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
F-F Nylon Stand, 6-32, 1/4 L - 1903A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
5/32 Hex Swage Standoff - 1731-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers