BSOA blind-threaded self-clinching standoffs are designed for mounting into metal sheets and provide a flush, closed-end finish on the outer surface. They are made from hardened stainless steel and are suitable for clinching into stainless steel sheets with a Rockwell B hardness of 88 or less. The part features a 0.164-inch thread size (8-32) and a length of 0.812 inches (26 in 32nds). Minimum hole size is 0.164 inch, with a minimum edge distance of 0.31 inch. These standoffs are recommended for applications requiring a permanent threaded boss where access is limited to one side.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-832-26 | BSOA-832-26 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |