Keystone Electronics Corp. Cushioned Cable Clamp 8095

Description
Part Number: 8095 For Diameters: .875 (22.2) Material: Stainless Steel Style: Cushioned Type: Cable Clamp
Request a Quote
Description
Part Number: 8095 For Diameters: .875 (22.2) Material: Stainless Steel Style: Cushioned Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8095 cushioned cable clamp is designed to secure and insulate cables, tubing, and fiber optics in rugged applications, providing shock and vibration protection. It features a stainless steel housing with an EPDM rubber cushion and is rated for cable diameters of .875 inches (22.2 mm) with a center-to-center mounting distance of .843 inches (21.4 mm). The clamp is constructed for direct panel mounting and complies with RoHS requirements.

Datasheet Summary
Powered by GS/AI

The 8095 cushioned cable clamp is designed to secure and insulate cables, tubing, and fiber optics in rugged applications, providing shock and vibration protection. It features a stainless steel housing with an EPDM rubber cushion and is rated for cable diameters of .875 inches (22.2 mm) with a center-to-center mounting distance of .843 inches (21.4 mm). The clamp is constructed for direct panel mounting and complies with RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
Cushioned Cable Clamp - 8095 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Cushioned Cable Clamp
8095
Cushioned Cable Clamp 8095
Part Number: 8095 For Diameters: .875 (22.2) Material: Stainless Steel Style: Cushioned Type: Cable Clamp

Part Number: 8095

  • For Diameters: .875 (22.2)
  • Material: Stainless Steel
  • Style: Cushioned
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8095-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8095-ND
Cable Supports and Fasteners 36-8095-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.875"" (22.22mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.875"" (22.22mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8095 36-8095-ND
Product Name Cushioned Cable Clamp Cable Supports and Fasteners
Material Stainless Steel; Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers
Nylon Cable Clamp - 7623 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Cushioned Cable Clamp - 8094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.750 inch (19.05 mm)
View Details
3 suppliers