RS Components, Ltd. Cable Clips & Clamps 268008

Description
RS PRO SAWC4 Cable Clamp
Request a Quote
Description
RS PRO SAWC4 Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 268008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
268008
Cable Clips & Clamps 268008
RS PRO SAWC4 Cable Clamp

RS PRO SAWC4 Cable Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 268008
Product Name Cable Clips & Clamps
Diameter 0.157 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2209397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polyamide 66
View Details
Cable Clips & Clamps - 404433 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clip
Diameter 0.280 inch (7.11 mm)
Material Nylon 66
View Details
P-Clips - 2269016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details
Cable Clips & Clamps - 475176 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Open arm clip
Diameter 0.394 inch (10 mm)
Material Aluminum; Aluminium
View Details