RS Components, Ltd. Cable Clips & Clamps 233629

Description
RS PRO PNFR-2.0SGY Cable Clip
Request a Quote
Description
RS PRO PNFR-2.0SGY Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 233629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
233629
Cable Clips & Clamps 233629
RS PRO PNFR-2.0SGY Cable Clip

RS PRO PNFR-2.0SGY Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 233629
Product Name Cable Clips & Clamps
Type Nail Style Clip; Rectangular cable clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2414782 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 4547676 - RS Components, Ltd.
Specs
Diameter 5.906 inch (150 mm)
Material Rubber
View Details
Cable Clips & Clamps - 1720823 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.252 inch (6.4 mm)
Material Aluminum; Aluminium
View Details
Cable Clips & Clamps - 475192 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Open arm clip
Diameter 0.386 inch (9.8 mm)
Material Aluminum; Aluminium
View Details