RS Components, Ltd. P-Clips 2268998

Description
RS PRO W1 Steel P-Clip, 8mm
Request a Quote
Description
RS PRO W1 Steel P-Clip, 8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2268998 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2268998
P-Clips 2268998
RS PRO W1 Steel P-Clip, 8mm

RS PRO W1 Steel P-Clip, 8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2268998
Product Name P-Clips
Diameter 0.496 inch (12.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2196434 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; C clamp
Diameter 1.000 inch (25.4 mm)
Material Noryl
View Details
Cable Clips & Clamps - 1720848 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 109465 - RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
Material PVC; Polyvinyl Chloride
View Details
Spring Clips - 1753585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details