RS Components, Ltd. Cable Clips & Clamps 1720847

Description
RS PRO SMC-04 Cable Clip
Request a Quote
Description
RS PRO SMC-04 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 1720847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
1720847
Cable Clips & Clamps 1720847
RS PRO SMC-04 Cable Clip

RS PRO SMC-04 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1720847
Product Name Cable Clips & Clamps
Type Cable clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1730814 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.394 inch (10 mm)
Material Copper
View Details
Cable Clips & Clamps - 102551 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Polyamide 66
View Details
Cable Clips & Clamps - 8178974 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.276 inch (7 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 606018 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.984 inch (25 mm)
Material Steel; Steel
View Details