RS Components, Ltd. Cable Clips & Clamps 479605

Description
RS PRO TTB08-20 Cable Clip
Request a Quote
Description
RS PRO TTB08-20 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 479605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
479605
Cable Clips & Clamps 479605
RS PRO TTB08-20 Cable Clip

RS PRO TTB08-20 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 479605
Product Name Cable Clips & Clamps
Type Adhesive Mount Clip; Bunny clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1823855 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details
Cable Clips & Clamps - 8178912 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Clip
Diameter 0.591 inch (15 mm)
Material Metal
View Details
P-Clips - 1440673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Cable Clips & Clamps - 1720839 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.169 inch (4.3 mm)
Material Nylon
View Details