TE Connectivity Cable Ties EN3742-240

Description
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 840 MM  [33 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 4.6 MM  [.18 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 100 Tensile Strength (NEWT) : 444.8
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 840 MM  [33 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 4.6 MM  [.18 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 100 Tensile Strength (NEWT) : 444.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - EN3742-240 - TE Connectivity
Berwyn, PA, United States
Cable Ties
EN3742-240
Cable Ties EN3742-240
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 840 MM  [33 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 4.6 MM  [.18 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 100 Tensile Strength (NEWT) : 444.8

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 840 MM  [33 INCH ]
  • Product Thickness : .25 MM  [.009 INCH ]
  • Product Width : 4.6 MM  [.18 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Ball Lock
  • Tensile Strength (LBF) : 100
  • Tensile Strength (NEWT) : 444.8
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number EN3742-240
Product Name Cable Ties
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 171353-3 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 5.71 inch (145 mm)
View Details
Cable Ties - EN3742-024 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Ties - EN3742-080 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details