PennEngineering® Cable Tie with Stainless Steel Locking Device Heyco® Nytyes®

Description
Features: Feature metal pawl for high strength and better durability. Self-locking head design speeds installation and locks into place at any length along the tie body. Provide a strong, durable method of cable bundling. Can be used in a wide range of indoor, outdoor, and underground (including direct burial) applications. Smooth surfaces and rounded edges assure cable protection and worker safety. Part Description Key: NTMP-XXX-YYY where XXX = tensile (foot pounds) and YYY = length (inches x 10). These parts are not covered under Heyco's solar warranty. View Heyco's complete line of Nylon Cable Ties & Platforms: Heyco® Nytye® Nylon Cable Ties; Heyco® Nytye® Heavy Duty and Extra Heavy Duty/HVAC Nylon Cable Ties; Heyco® Nytye® Push Mount Nylon Cable Ties: Tension Wings, Tension Wings - Standoff, Cupped Base; Heyco® Nytye® Nylon Cable Tie Variations: Low Profile, Releasable, Screw Mount, Identification; Heyco® Nytye®Mounting Platforms: Adhesive-Back and Screw Mount, Saddle Platforms; and Heyco® Nytye®Mounting Platforms: Push Mount Platforms, Snap Over Bolt Platform
Request a Quote
Description
Features: Feature metal pawl for high strength and better durability. Self-locking head design speeds installation and locks into place at any length along the tie body. Provide a strong, durable method of cable bundling. Can be used in a wide range of indoor, outdoor, and underground (including direct burial) applications. Smooth surfaces and rounded edges assure cable protection and worker safety. Part Description Key: NTMP-XXX-YYY where XXX = tensile (foot pounds) and YYY = length (inches x 10). These parts are not covered under Heyco's solar warranty. View Heyco's complete line of Nylon Cable Ties & Platforms: Heyco® Nytye® Nylon Cable Ties; Heyco® Nytye® Heavy Duty and Extra Heavy Duty/HVAC Nylon Cable Ties; Heyco® Nytye® Push Mount Nylon Cable Ties: Tension Wings, Tension Wings - Standoff, Cupped Base; Heyco® Nytye® Nylon Cable Tie Variations: Low Profile, Releasable, Screw Mount, Identification; Heyco® Nytye®Mounting Platforms: Adhesive-Back and Screw Mount, Saddle Platforms; and Heyco® Nytye®Mounting Platforms: Push Mount Platforms, Snap Over Bolt Platform
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Danboro, PA, United States
Cable Tie with Stainless Steel Locking Device
Heyco® Nytyes®
Cable Tie with Stainless Steel Locking Device Heyco® Nytyes®
Features: Feature metal pawl for high strength and better durability. Self-locking head design speeds installation and locks into place at any length along the tie body. Provide a strong, durable method of cable bundling. Can be used in a wide range of indoor, outdoor, and underground (including direct burial) applications. Smooth surfaces and rounded edges assure cable protection and worker safety. Part Description Key: NTMP-XXX-YYY where XXX = tensile (foot pounds) and YYY = length (inches x 10). These parts are not covered under Heyco's solar warranty. View Heyco's complete line of Nylon Cable Ties & Platforms: Heyco® Nytye® Nylon Cable Ties; Heyco® Nytye® Heavy Duty and Extra Heavy Duty/HVAC Nylon Cable Ties; Heyco® Nytye® Push Mount Nylon Cable Ties: Tension Wings, Tension Wings - Standoff, Cupped Base; Heyco® Nytye® Nylon Cable Tie Variations: Low Profile, Releasable, Screw Mount, Identification; Heyco® Nytye®Mounting Platforms: Adhesive-Back and Screw Mount, Saddle Platforms; and Heyco® Nytye®Mounting Platforms: Push Mount Platforms, Snap Over Bolt Platform

Features:

  • Feature metal pawl for high strength and better durability.
  • Self-locking head design speeds installation and locks into place at any length along the tie body.
  • Provide a strong, durable method of cable bundling.
  • Can be used in a wide range of indoor, outdoor, and underground (including direct burial) applications.
  • Smooth surfaces and rounded edges assure cable protection and worker safety.
  • Part Description Key: NTMP-XXX-YYY where XXX = tensile (foot pounds) and YYY = length (inches x 10).
  • These parts are not covered under Heyco's solar warranty.
  • View Heyco's complete line of Nylon Cable Ties & Platforms: Heyco® Nytye® Nylon Cable Ties; Heyco® Nytye® Heavy Duty and Extra Heavy Duty/HVAC Nylon Cable Ties; Heyco® Nytye® Push Mount Nylon Cable Ties: Tension Wings, Tension Wings - Standoff, Cupped Base; Heyco® Nytye® Nylon Cable Tie Variations: Low Profile, Releasable, Screw Mount, Identification; Heyco® Nytye®Mounting Platforms: Adhesive-Back and Screw Mount, Saddle Platforms; and Heyco® Nytye®Mounting Platforms: Push Mount Platforms, Snap Over Bolt Platform
Supplier's Site

Technical Specifications

  PennEngineering®
Product Category Cable Ties
Product Number Heyco® Nytyes®
Product Name Cable Tie with Stainless Steel Locking Device
Color Natural and Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details