BRIM Electronics, Inc. Brim/TY™ Double Nylon Wire Ties 108

Description
6/6 Nylon for strength, fungus chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with any standard tie wraping hand gun. When secured, trim off excess wrap. Double holding feature allows tying two bundles in a secure & economical manner, or securing one bundle now & fastening, harnessing or bundle a second group of wires, cables, etc. at al later time. Oper. Temp.: +185°F. Color: Natural (White) Std. Pkg.: 100,1000
Request a Quote
Description
6/6 Nylon for strength, fungus chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with any standard tie wraping hand gun. When secured, trim off excess wrap. Double holding feature allows tying two bundles in a secure & economical manner, or securing one bundle now & fastening, harnessing or bundle a second group of wires, cables, etc. at al later time. Oper. Temp.: +185°F. Color: Natural (White) Std. Pkg.: 100,1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Lodi, NJ, United States
Brim/TY™ Double Nylon Wire Ties
108
Brim/TY™ Double Nylon Wire Ties 108
6/6 Nylon for strength, fungus chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with any standard tie wraping hand gun. When secured, trim off excess wrap. Double holding feature allows tying two bundles in a secure & economical manner, or securing one bundle now & fastening, harnessing or bundle a second group of wires, cables, etc. at al later time. Oper. Temp.: +185°F. Color: Natural (White) Std. Pkg.: 100,1000

6/6 Nylon for strength, fungus chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with any standard tie wraping hand gun. When secured, trim off excess wrap. Double holding feature allows tying two bundles in a secure & economical manner, or securing one bundle now & fastening, harnessing or bundle a second group of wires, cables, etc. at al later time. Oper. Temp.: +185°F. Color: Natural (White) Std. Pkg.: 100,1000

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Cable Ties
Product Number 108
Product Name Brim/TY™ Double Nylon Wire Ties
Color Natural (White)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details