RS Components, Ltd. Cable Clips & Clamps 2691831

Description
RS PRO FC1813 Cable Clip
Request a Quote
Description
RS PRO FC1813 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2691831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2691831
Cable Clips & Clamps 2691831
RS PRO FC1813 Cable Clip

RS PRO FC1813 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2691831
Product Name Cable Clips & Clamps
Diameter 0.524 inch (13.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Cable Clips & Clamps - 8178921 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Clip
Diameter 0.394 inch (10 mm)
Material Metal
View Details
Cable Clips & Clamps - 2479227 - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details
Cable Clips & Clamps - 2053569 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.472 inch (12 mm)
Material Metal
View Details