Keystone Electronics Corp. Half Cable Clamp 8141

Description
Part Number: 8141 Finish/Plating: Zinc & Clear Chromate For Diameters: .187 (4.7) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8141 Finish/Plating: Zinc & Clear Chromate For Diameters: .187 (4.7) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8141 is a steel half cable clamp with a zinc plating, designed for securing, grounding, and routing cables, wiring, piping, tubing, and fiber optics. It has a 0.187 inch (4.7 mm) hole diameter and a center-to-center distance of 0.437 inch (11.1 mm). The clamp thickness is 0.032 inch (0.81 mm) and the width is 0.500 inch (12.7 mm). The material is steel with a zinc plating, suitable for mechanical fastening applications.

Datasheet Summary
Powered by GS/AI

The 8141 is a steel half cable clamp with a zinc plating, designed for securing, grounding, and routing cables, wiring, piping, tubing, and fiber optics. It has a 0.187 inch (4.7 mm) hole diameter and a center-to-center distance of 0.437 inch (11.1 mm). The clamp thickness is 0.032 inch (0.81 mm) and the width is 0.500 inch (12.7 mm). The material is steel with a zinc plating, suitable for mechanical fastening applications.

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8141 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8141
Half Cable Clamp 8141
Part Number: 8141 Finish/Plating: Zinc & Clear Chromate For Diameters: .187 (4.7) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8141

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .187 (4.7)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8141-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8141-ND
Cable Supports and Fasteners 36-8141-ND
"Cable Clamp, U-Type Silver Fastener 0.187"" (4.75mm)"

"Cable Clamp, U-Type Silver Fastener 0.187"" (4.75mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Keystone - 90B4845 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Keystone
90B4845
Cable Fastener; Cable Clamp / Clip Type Keystone 90B4845
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.7mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm; Height:4mm; Length:.437" RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.7mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm; Height:4mm; Length:.437" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 8141 36-8141-ND 90B4845
Product Name Half Cable Clamp Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Keystone
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5037-ND - DigiKey
Specs
Material Steel
View Details
Insulated Cable Clamp - 8126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers