RS Components, Ltd. Cable Clips & Clamps 233584

Description
RS PRO PNFR-2.2N25 Cable Clip
Request a Quote
Description
RS PRO PNFR-2.2N25 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 233584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
233584
Cable Clips & Clamps 233584
RS PRO PNFR-2.2N25 Cable Clip

RS PRO PNFR-2.2N25 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 233584
Product Name Cable Clips & Clamps
Type Nail Style Clip; Rectangular cable clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720823 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.252 inch (6.4 mm)
Material Aluminum; Aluminium
View Details
Cable Clips & Clamps - 102536 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polyethylene
View Details
Cable Clips & Clamps - 1865397 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.787 inch (20 mm)
Material Plated steel
View Details
Cable Clips & Clamps - 1823855 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details