Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
ENTING WATER CONDITIONING, INC.
4772 -- STENNER FEED PUMP, #1, 1/4", 44 RPM
Enting Water Conditioning, Inc.
Stenner Feed Pump, #1, 1/4", 44 RPM
4772
Description
Stenner Feed Pump, #1, 1/4", 44 RPM
Enting Water Conditioning, Inc.
Done
Description
Stenner Feed Pump, #1, 1/4", 44 RPM
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
Stenner Feed Pump, #1, 1/4", 44 RPM
4772
Stenner Feed Pump, #1, 1/4", 44 RPM
4772
Stenner Feed Pump, #1, 1/4", 44 RPM
Stenner Feed Pump, #1, 1/4", 44 RPM
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Liquid Handling Pumps
Product Number
4772
Product Name
Stenner Feed Pump, #1, 1/4", 44 RPM
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Hand Pump KC1-H47PM|Master File
KC1-H47PM
Specs
Pump Type
Hand Foot Pump
View Details
Haskel International LLC
Air Pressure Amplifier
HAA31 Series
Specs
Pump Type
Booster Pump
Discharge Pressure
600.0 psi (422 m of Water)
Power Source
Air or Pneumatic
View Details
Dickow Pump Company, Inc.
Sealless Magnetic Driven Centrifugal Pumps type NM
Specs
Pump Type
Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure
362.6 psi (255 m of Water)
Media Temperature
464 F (240 C)
View Details
Cryo H&I Co.,Ltd.
Cryopump
Specs
Discharge Pressure
0.0 psi (1.36E-10 m of Water)
Liquid Flow
22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source
NoSourceIncluded
View Details