SSI Technologies, LLC MediaGauge™ MG-MD MG-MD - 750

Description
The MediaGague MG-MD is a multi-functional digital pressure gauge consisting of a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a 304L stainless steel pressure port and a LCD back lit display. The MG-MD digital pressure gauge has an accuracy of +- .25% full scale for 75 to 3000 psi. The MediaGauge MG-MD digital pressure gauge is powered by an external 8 - 30 Vdc external power supply and comes standard with a wide variety of functions - multiple pressure unit display readings (PSI, BAR or MPA units); memory storage of maximum peak pressure reading; zero adjustment; a 4-20 mA current output along with a limit switch (NPN transistor) to interface to monitoring and control systems. The Media Gauge MG-MD is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch robust digital pressure gauges measure pressures from 5 PSI to 5000 PSI and are ideal for a variety of industrial and commercial applications such as process control, refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge MG-MD digital pressure gauge has better accuracy, longer life and standard multiple functions which make it better choice than mechanical pressure gauges.
Description
The MediaGague MG-MD is a multi-functional digital pressure gauge consisting of a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a 304L stainless steel pressure port and a LCD back lit display. The MG-MD digital pressure gauge has an accuracy of +- .25% full scale for 75 to 3000 psi. The MediaGauge MG-MD digital pressure gauge is powered by an external 8 - 30 Vdc external power supply and comes standard with a wide variety of functions - multiple pressure unit display readings (PSI, BAR or MPA units); memory storage of maximum peak pressure reading; zero adjustment; a 4-20 mA current output along with a limit switch (NPN transistor) to interface to monitoring and control systems. The Media Gauge MG-MD is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch robust digital pressure gauges measure pressures from 5 PSI to 5000 PSI and are ideal for a variety of industrial and commercial applications such as process control, refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge MG-MD digital pressure gauge has better accuracy, longer life and standard multiple functions which make it better choice than mechanical pressure gauges.

Suppliers

Company
Product
Description
Supplier Links
Janesville, WI, USA
MediaGauge™ MG-MD
MG-MD - 750
MediaGauge™ MG-MD MG-MD - 750
The MediaGague MG-MD is a multi-functional digital pressure gauge consisting of a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a 304L stainless steel pressure port and a LCD back lit display. The MG-MD digital pressure gauge has an accuracy of +- .25% full scale for 75 to 3000 psi. The MediaGauge MG-MD digital pressure gauge is powered by an external 8 - 30 Vdc external power supply and comes standard with a wide variety of functions - multiple pressure unit display readings (PSI, BAR or MPA units); memory storage of maximum peak pressure reading; zero adjustment; a 4-20 mA current output along with a limit switch (NPN transistor) to interface to monitoring and control systems. The Media Gauge MG-MD is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch robust digital pressure gauges measure pressures from 5 PSI to 5000 PSI and are ideal for a variety of industrial and commercial applications such as process control, refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge MG-MD digital pressure gauge has better accuracy, longer life and standard multiple functions which make it better choice than mechanical pressure gauges.

The MediaGague MG-MD is a multi-functional digital pressure gauge consisting of a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a 304L stainless steel pressure port and a LCD back lit display. The MG-MD digital pressure gauge has an accuracy of +- .25% full scale for 75 to 3000 psi. The MediaGauge MG-MD digital pressure gauge is powered by an external 8 - 30 Vdc external power supply and comes standard with a wide variety of functions - multiple pressure unit display readings (PSI, BAR or MPA units); memory storage of maximum peak pressure reading; zero adjustment; a 4-20 mA current output along with a limit switch (NPN transistor) to interface to monitoring and control systems. The Media Gauge MG-MD is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch robust digital pressure gauges measure pressures from 5 PSI to 5000 PSI and are ideal for a variety of industrial and commercial applications such as process control, refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge MG-MD digital pressure gauge has better accuracy, longer life and standard multiple functions which make it better choice than mechanical pressure gauges.

Supplier's Site

Technical Specifications

  SSI Technologies, LLC
Product Category Digital Pressure Gauges
Product Number MG-MD - 750
Product Name MediaGauge™ MG-MD
Pressure Measurement Sealed
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Connection Size 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
Accuracy 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Digital Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 5800 psi (0.0 to 4082 m H2O)
Scale Units pounds per square inch; bar
View Details