Newport MKS Vacuum Pressure Transducer, MicroPirani, Display, NW25 ISO-KF, RS232, DB15 925-21024

Description
The 925-21024 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge with touchscreen display based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum sensor. This 925 transducer offers a wide measurement range from 1x10-5 Torr to atmosphere, and features a size NW25 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that can be interfaced to external analog equipment for pressure readout or controlling. The MicroPirani sensor consists of a silicon chip with a heated resistive element forming one surface of a cavity. A cover on top of the chip forms the other surface of the cavity. Due to the geometry of the sensor, convection cannot take place within the cavity and consequently, the sensor is insensitive to the mounting position. Gas molecules are passed by diffusion only to the heated element where the heat loss of the gas is measured. Like all thermal conductivity sensors, the 925 is sensitive to gas type. To compensate for gas dependency, the MicroPirani has a number of common gas calibrations that can be selected via the digital interface. This makes it a simple solution for locating medium to fine leaks in vacuum systems. The 925 compact design significantly reduces the amount of space occupied by a vacuum gauge. This is particularly appealing to system designers and allows for a more compact vacuum system. The integrated touch-screen display is user configurable allowing the user to change pressure units, orientation and access set point parameters as well as gas type. The display also indicates the status of the available set point relays. Displayed reading can be seen from >5 meters away on the high contrast display.
Request a Quote
Description
The 925-21024 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge with touchscreen display based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum sensor. This 925 transducer offers a wide measurement range from 1x10-5 Torr to atmosphere, and features a size NW25 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that can be interfaced to external analog equipment for pressure readout or controlling. The MicroPirani sensor consists of a silicon chip with a heated resistive element forming one surface of a cavity. A cover on top of the chip forms the other surface of the cavity. Due to the geometry of the sensor, convection cannot take place within the cavity and consequently, the sensor is insensitive to the mounting position. Gas molecules are passed by diffusion only to the heated element where the heat loss of the gas is measured. Like all thermal conductivity sensors, the 925 is sensitive to gas type. To compensate for gas dependency, the MicroPirani has a number of common gas calibrations that can be selected via the digital interface. This makes it a simple solution for locating medium to fine leaks in vacuum systems. The 925 compact design significantly reduces the amount of space occupied by a vacuum gauge. This is particularly appealing to system designers and allows for a more compact vacuum system. The integrated touch-screen display is user configurable allowing the user to change pressure units, orientation and access set point parameters as well as gas type. The display also indicates the status of the available set point relays. Displayed reading can be seen from >5 meters away on the high contrast display.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pressure Transducer, MicroPirani, Display, NW25 ISO-KF, RS232, DB15 - 925-21024 - Newport MKS
Irvine, CA, United States
Vacuum Pressure Transducer, MicroPirani, Display, NW25 ISO-KF, RS232, DB15
925-21024
Vacuum Pressure Transducer, MicroPirani, Display, NW25 ISO-KF, RS232, DB15 925-21024
The 925-21024 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge with touchscreen display based on a unique, MEMS-based (Micro-Electro-Mecha nical Systems) vacuum sensor. This 925 transducer offers a wide measurement range from 1x10-5 Torr to atmosphere, and features a size NW25 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that can be interfaced to external analog equipment for pressure readout or controlling. The MicroPirani sensor consists of a silicon chip with a heated resistive element forming one surface of a cavity. A cover on top of the chip forms the other surface of the cavity. Due to the geometry of the sensor, convection cannot take place within the cavity and consequently, the sensor is insensitive to the mounting position. Gas molecules are passed by diffusion only to the heated element where the heat loss of the gas is measured. Like all thermal conductivity sensors, the 925 is sensitive to gas type. To compensate for gas dependency, the MicroPirani has a number of common gas calibrations that can be selected via the digital interface. This makes it a simple solution for locating medium to fine leaks in vacuum systems. The 925 compact design significantly reduces the amount of space occupied by a vacuum gauge. This is particularly appealing to system designers and allows for a more compact vacuum system. The integrated touch-screen display is user configurable allowing the user to change pressure units, orientation and access set point parameters as well as gas type. The display also indicates the status of the available set point relays. Displayed reading can be seen from >5 meters away on the high contrast display.

The 925-21024 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge with touchscreen display based on a unique, MEMS-based (Micro-Electro-Mechanical Systems) vacuum sensor. This 925 transducer offers a wide measurement range from 1x10-5 Torr to atmosphere, and features a size NW25 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that can be interfaced to external analog equipment for pressure readout or controlling. The MicroPirani sensor consists of a silicon chip with a heated resistive element forming one surface of a cavity. A cover on top of the chip forms the other surface of the cavity. Due to the geometry of the sensor, convection cannot take place within the cavity and consequently, the sensor is insensitive to the mounting position. Gas molecules are passed by diffusion only to the heated element where the heat loss of the gas is measured. Like all thermal conductivity sensors, the 925 is sensitive to gas type. To compensate for gas dependency, the MicroPirani has a number of common gas calibrations that can be selected via the digital interface. This makes it a simple solution for locating medium to fine leaks in vacuum systems. The 925 compact design significantly reduces the amount of space occupied by a vacuum gauge. This is particularly appealing to system designers and allows for a more compact vacuum system. The integrated touch-screen display is user configurable allowing the user to change pressure units, orientation and access set point parameters as well as gas type. The display also indicates the status of the available set point relays. Displayed reading can be seen from >5 meters away on the high contrast display.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Digital Pressure Gauges
Product Number 925-21024
Product Name Vacuum Pressure Transducer, MicroPirani, Display, NW25 ISO-KF, RS232, DB15
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data