ENMET Corporation SDS-97D Series Sensor/Transmitter Ethylene Oxide, ETO P/N 10022-5200

Description
P/N 10022-5200, SDS-97D Series Sensor/Transmitter Ethylene Oxide, ETO Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated Sensor Exchange SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an oxidation/reduction reaction, generate an electrical current proportional to the gas concentration. This current is measured, conditioned, converted to the gas concentration, digitally displayed and transmitted as a 4-20 mA output signal. ENMET offers a variety of multi-channel controller/alarm modules that provide the 24 VDC power and receive the 4-20 mA signal from the sensor/transmitters. These sensor/transmitters can also be connected to various computer based instrumentation, PLCs, etc. The use of a gas sampler generally improves monitoring performance for all gases. It is particularly recommended for Cl2, HCl, AsH3, and it is required for monitoring HF and O3. The standard SDS-97D Sensor/Transmitters (P/N 10022-XXXX) incorporate an external push button for non-intrusive zeroing and gas calibration of the device. An optional version of the SDS-97D Sensor/Transmitters (P/N 10021-XXXX) feature a communication port and hand-held programming module (P/N 10021-001) which facilitate the elimination of the need for on-site gas calibration.
Description
P/N 10022-5200, SDS-97D Series Sensor/Transmitter Ethylene Oxide, ETO Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated Sensor Exchange SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an oxidation/reduction reaction, generate an electrical current proportional to the gas concentration. This current is measured, conditioned, converted to the gas concentration, digitally displayed and transmitted as a 4-20 mA output signal. ENMET offers a variety of multi-channel controller/alarm modules that provide the 24 VDC power and receive the 4-20 mA signal from the sensor/transmitters. These sensor/transmitters can also be connected to various computer based instrumentation, PLCs, etc. The use of a gas sampler generally improves monitoring performance for all gases. It is particularly recommended for Cl2, HCl, AsH3, and it is required for monitoring HF and O3. The standard SDS-97D Sensor/Transmitters (P/N 10022-XXXX) incorporate an external push button for non-intrusive zeroing and gas calibration of the device. An optional version of the SDS-97D Sensor/Transmitters (P/N 10021-XXXX) feature a communication port and hand-held programming module (P/N 10021-001) which facilitate the elimination of the need for on-site gas calibration.

Suppliers

Company
Product
Description
Supplier Links
SDS-97D Series Sensor/Transmitter Ethylene Oxide, ETO - P/N 10022-5200 - ENMET Corporation
Ann Arbor, MI, USA
SDS-97D Series Sensor/Transmitter Ethylene Oxide, ETO
P/N 10022-5200
SDS-97D Series Sensor/Transmitter Ethylene Oxide, ETO P/N 10022-5200
P/N 10022-5200, SDS-97D Series Sensor/Transmitter Ethylene Oxide, ETO Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated Sensor Exchange SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an oxidation/reduction reaction, generate an electrical current proportional to the gas concentration. This current is measured, conditioned, converted to the gas concentration, digitally displayed and transmitted as a 4-20 mA output signal. ENMET offers a variety of multi-channel controller/alarm modules that provide the 24 VDC power and receive the 4-20 mA signal from the sensor/transmitters. These sensor/transmitters can also be connected to various computer based instrumentation, PLCs, etc. The use of a gas sampler generally improves monitoring performance for all gases. It is particularly recommended for Cl2, HCl, AsH3, and it is required for monitoring HF and O3. The standard SDS-97D Sensor/Transmitters (P/N 10022-XXXX) incorporate an external push button for non-intrusive zeroing and gas calibration of the device. An optional version of the SDS-97D Sensor/Transmitters (P/N 10021-XXXX) feature a communication port and hand-held programming module (P/N 10021-001) which facilitate the elimination of the need for on-site gas calibration.

P/N 10022-5200, SDS-97D Series Sensor/Transmitter Ethylene Oxide, ETO
Features

  • Non-intrusive push button calibration
  • Excellent chemical selectivity
  • 4-20 mA output, 24 VDC powered
  • One-person calibration
  • Digital display
  • Electrochemical sensors
  • RFI/EMI resistant
  • Optional Precalibrated Sensor Exchange

SDS-97D Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. Gas molecules enter the cell and, as a result of an oxidation/reduction reaction, generate an electrical current proportional to the gas concentration. This current is measured, conditioned, converted to the gas concentration, digitally displayed and transmitted as a 4-20 mA output signal. ENMET offers a variety of multi-channel controller/alarm modules that provide the 24 VDC power and receive the 4-20 mA signal from the sensor/transmitters. These sensor/transmitters can also be connected to various computer based instrumentation, PLCs, etc.
The use of a gas sampler generally improves monitoring performance for all gases. It is particularly recommended for Cl2, HCl, AsH3, and it is required for monitoring HF and O3.
The standard SDS-97D Sensor/Transmitters (P/N 10022-XXXX) incorporate an external push button for non-intrusive zeroing and gas calibration of the device. An optional version of the SDS-97D Sensor/Transmitters (P/N 10021-XXXX) feature a communication port and hand-held programming module (P/N 10021-001) which facilitate the elimination of the need for on-site gas calibration.

Supplier's Site

Technical Specifications

  ENMET Corporation
Product Category Gas Transmitters
Product Number P/N 10022-5200
Product Name SDS-97D Series Sensor/Transmitter Ethylene Oxide, ETO
Gas Types (Ethylene oxide, ETO)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - ULTIMA® X5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2%, 0-5% Vol); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-50, 0-100 ppm); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm, 0-100 ppm)
Electrical Outputs Current
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Gas Types O2; (0-10 ppm to 0-50%)
Electrical Outputs Current
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
Electrical Outputs Current; Switch or Relay
View Details