MSA Safety Gas Monitor ULTIMA® X5000

Description
The ULTIMA® X5000 Gas Monitor is the future of gas detection for oxygen, toxic and combustible gases. MSA XCell® gas sensors with TruCal® technology offer calibration cycles up to 24 months (local calibration respected). The gas transmitter's advanced, multi-lingual OLED display is easy to read and the unique touch-screen interface makes it simple to navigate. New design featuring an Organic LED (OLED) display and bright status LED's for extreme visibility An industry first, a touch-button interface for an intuitive user experience and tool-free operation. TruCal technology actively monitors the sensor integrity and compensates for environmental factors that cause regular electrochemical sensors to drift. Automatically self-checks 4x/day Reduces downtime Three year warranty on XCell sensors SafeSwap enables safe and quick replacement of gas sensors without turning off the instrument Dual sensor capability doubles the sensing power with half of the footprint of a single gas transmitter Bluetooth wireless technology allows mobile device to act as an HMI screen and controller. The X/S Connect App is designed with high security standards and provides real-time information to your mobile device Check status and get alerts up to 75 ft. (23 m) away Reduce set up time by at least 50% Identical footprint and wiring as the ULTIMA X series makes retrofits simple using the existing conduit and wiring as well as an integral mounting bracket Markets: General Industry, Oil & Gas, Utilities
Request a Quote
Description
The ULTIMA® X5000 Gas Monitor is the future of gas detection for oxygen, toxic and combustible gases. MSA XCell® gas sensors with TruCal® technology offer calibration cycles up to 24 months (local calibration respected). The gas transmitter's advanced, multi-lingual OLED display is easy to read and the unique touch-screen interface makes it simple to navigate. New design featuring an Organic LED (OLED) display and bright status LED's for extreme visibility An industry first, a touch-button interface for an intuitive user experience and tool-free operation. TruCal technology actively monitors the sensor integrity and compensates for environmental factors that cause regular electrochemical sensors to drift. Automatically self-checks 4x/day Reduces downtime Three year warranty on XCell sensors SafeSwap enables safe and quick replacement of gas sensors without turning off the instrument Dual sensor capability doubles the sensing power with half of the footprint of a single gas transmitter Bluetooth wireless technology allows mobile device to act as an HMI screen and controller. The X/S Connect App is designed with high security standards and provides real-time information to your mobile device Check status and get alerts up to 75 ft. (23 m) away Reduce set up time by at least 50% Identical footprint and wiring as the ULTIMA X series makes retrofits simple using the existing conduit and wiring as well as an integral mounting bracket Markets: General Industry, Oil & Gas, Utilities
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gas Monitor - ULTIMA® X5000 - MSA Safety
Cranberry Twp., PA, United States
Gas Monitor
ULTIMA® X5000
Gas Monitor ULTIMA® X5000
The ULTIMA® X5000 Gas Monitor is the future of gas detection for oxygen, toxic and combustible gases. MSA XCell® gas sensors with TruCal® technology offer calibration cycles up to 24 months (local calibration respected). The gas transmitter's advanced, multi-lingual OLED display is easy to read and the unique touch-screen interface makes it simple to navigate. New design featuring an Organic LED (OLED) display and bright status LED's for extreme visibility An industry first, a touch-button interface for an intuitive user experience and tool-free operation. TruCal technology actively monitors the sensor integrity and compensates for environmental factors that cause regular electrochemical sensors to drift. Automatically self-checks 4x/day Reduces downtime Three year warranty on XCell sensors SafeSwap enables safe and quick replacement of gas sensors without turning off the instrument Dual sensor capability doubles the sensing power with half of the footprint of a single gas transmitter Bluetooth wireless technology allows mobile device to act as an HMI screen and controller. The X/S Connect App is designed with high security standards and provides real-time information to your mobile device Check status and get alerts up to 75 ft. (23 m) away Reduce set up time by at least 50% Identical footprint and wiring as the ULTIMA X series makes retrofits simple using the existing conduit and wiring as well as an integral mounting bracket Markets: General Industry, Oil & Gas, Utilities

The ULTIMA® X5000 Gas Monitor is the future of gas detection for oxygen, toxic and combustible gases. MSA XCell® gas sensors with TruCal® technology offer calibration cycles up to 24 months (local calibration respected). The gas transmitter's advanced, multi-lingual OLED display is easy to read and the unique touch-screen interface makes it simple to navigate.

  • New design featuring an Organic LED (OLED) display and bright status LED's for extreme visibility
  • An industry first, a touch-button interface for an intuitive user experience and tool-free operation.
  • TruCal technology actively monitors the sensor integrity and compensates for environmental factors that cause regular electrochemical sensors to drift.
    • Automatically self-checks 4x/day
    • Reduces downtime
    • Three year warranty on XCell sensors
  • SafeSwap enables safe and quick replacement of gas sensors without turning off the instrument
  • Dual sensor capability doubles the sensing power with half of the footprint of a single gas transmitter
  • Bluetooth wireless technology allows mobile device to act as an HMI screen and controller. The X/S Connect App is designed with high security standards and provides real-time information to your mobile device
    • Check status and get alerts up to 75 ft. (23 m) away
    • Reduce set up time by at least 50%
  • Identical footprint and wiring as the ULTIMA X series makes retrofits simple using the existing conduit and wiring as well as an integral mounting bracket

Markets: General Industry, Oil & Gas, Utilities

Supplier's Site

Technical Specifications

  MSA Safety
Product Category Gas Instruments
Product Number ULTIMA® X5000
Product Name Gas Monitor
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2%, 0-5% Vol); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm, 0-100 ppm)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
Gas Sampling System - MultiGard™ 5000 - MSA Safety
Specs
Application Process Gas
Instrument Type Monitor; Analyzer
Mounting Type Fixed
View Details
Portable Multigas Detector - ALTAIR® 5X - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; NH3; (0-100 ppm); CO2; (0-10%Vol); CO; (0-2000 ppm, 0-10,000 ppm); Cl2; (0-10 ppm); ClO2; (0-1 ppm); Hydrocarbons; HCN; (0-30 ppm); H2S; (0-100 ppm, 0-200 ppm); Methane (CH4) / Natural Gas; (0-100%Vol); NO2; (0-20 ppm, 0-50 ppm); O2; (0-30%Vol); PH3; (0-5 ppm); SO2; (0-20 ppm); (VOC)
View Details
Open Path Gas Detector - Senscient ELDS™ - MSA Safety
Specs
Measurement Type %Volume
Application Ambient Air Monitoring
Gas Types Toxic; NH3; CO2; HCl; HF; H2S; Methane (CH4) / Natural Gas
View Details