MODEL 2071-BBS1C3CPQ -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2071-BBS1C3CPQ
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2071-BBS1C3CPQ
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2071-BBS1C3CPQ |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1 to 100 MHz
|
|
Minimum Gain
|
56 dB
|
|
Maximum Gain
|
56 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; TO-5-12
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Operating Temperature
-45 to 105 C (-49 to 221 F)
MMIC Tech.
MMIC
View Details
Applications
RF Microwave
Frequency Range
0.0 to 3000 MHz
Minimum Gain
13.5 to 15 dB
View Details