Qorvo RF Amplifiers - RF2317TR7 RF2317TR7

Description
Manufacturer: RFMD Win Source Part Number: 1092063-RF2317TR7 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 3GHz Gain: 13.5dB to 15dB Noise Figure: 4.9dB P1dB: 22dBm (158.5mW) RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Status: Active Case / Package: CJ2BAT0 Supply Voltage - Operating: 9 V to 12 V Operating Supply Current: 100mA to 200mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1092063-RF2317TR7 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 3GHz Gain: 13.5dB to 15dB Noise Figure: 4.9dB P1dB: 22dBm (158.5mW) RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Status: Active Case / Package: CJ2BAT0 Supply Voltage - Operating: 9 V to 12 V Operating Supply Current: 100mA to 200mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2317TR7
1092063-RF2317TR7
RF Amplifiers - RF2317TR7 1092063-RF2317TR7
Manufacturer: RFMD Win Source Part Number: 1092063-RF2317TR7 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 3GHz Gain: 13.5dB to 15dB Noise Figure: 4.9dB P1dB: 22dBm (158.5mW) RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Status: Active Case / Package: CJ2BAT0 Supply Voltage - Operating: 9 V to 12 V Operating Supply Current: 100mA to 200mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1092063-RF2317TR7
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 0Hz to 3GHz
Gain: 13.5dB to 15dB
Noise Figure: 4.9dB
P1dB: 22dBm (158.5mW)
RF Type: ISM, Broadcast Television
Categories: RF/IF and RFID
Status: Active
Case / Package: CJ2BAT0
Supply Voltage - Operating: 9 V to 12 V
Operating Supply Current: 100mA to 200mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1092063-RF2317TR7
Product Name RF Amplifiers - RF2317TR7
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 13.5 to 15 dB
Maximum Gain 13.5 to 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 500 to 2000 MHz
Minimum Gain 12 to 15.5 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Low Noise Amplifiers - NLA-230000-260000-19-85 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 230000 to 260000 MHz
Minimum Gain 19 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details