Mini-Circuits SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω TSS1-63ULN+

Description
The TSS1-63ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 1000 to 6000 MHz, this amplifier features typical 0.5 dB noise figure, 18.7 dB gain, +21.9 dBm P1dB, and +33.8 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. The TSS1-63ULN+ operates on a single +5 V supply and comes in a small, low profile, 1.5×1.5 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote
Description
The TSS1-63ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 1000 to 6000 MHz, this amplifier features typical 0.5 dB noise figure, 18.7 dB gain, +21.9 dBm P1dB, and +33.8 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. The TSS1-63ULN+ operates on a single +5 V supply and comes in a small, low profile, 1.5×1.5 mm QFN-style package for ease of integration into dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSS1-63ULN+ is a pHEMT-based MMIC low noise amplifier designed for sensitive receiver applications in the 1000 to 6000 MHz range. It features a typical noise figure of 0.5 dB, a gain of 18.7 dB, a P1dB of +21.9 dBm, and an OIP3 of +33.8 dBm. The device operates from a single +5 V supply, drawing 51 mA, and includes a voltage-controlled shutdown feature with a turn-off time of 7.6 ns. It is housed in a 1.5×1.5 mm 6-lead QFN-style package with an exposed paddle for thermal and electrical performance. The amplifier meets RoHS compliance and is packaged in tape and reel for surface mount assembly.

Datasheet Summary
Powered by GS/AI

The TSS1-63ULN+ is a pHEMT-based MMIC low noise amplifier designed for sensitive receiver applications in the 1000 to 6000 MHz range. It features a typical noise figure of 0.5 dB, a gain of 18.7 dB, a P1dB of +21.9 dBm, and an OIP3 of +33.8 dBm. The device operates from a single +5 V supply, drawing 51 mA, and includes a voltage-controlled shutdown feature with a turn-off time of 7.6 ns. It is housed in a 1.5×1.5 mm 6-lead QFN-style package with an exposed paddle for thermal and electrical performance. The amplifier meets RoHS compliance and is packaged in tape and reel for surface mount assembly.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω - TSS1-63ULN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω
TSS1-63ULN+
SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω TSS1-63ULN+
The TSS1-63ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 1000 to 6000 MHz, this amplifier features typical 0.5 dB noise figure, 18.7 dB gain, +21.9 dBm P1dB, and +33.8 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. The TSS1-63ULN+ operates on a single +5 V supply and comes in a small, low profile, 1.5×1.5 mm QFN-style package for ease of integration into dense circuit board layouts.

The TSS1-63ULN+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high P1dB, high IP3, and voltage-controlled shutdown capability. Operating from 1000 to 6000 MHz, this amplifier features typical 0.5 dB noise figure, 18.7 dB gain, +21.9 dBm P1dB, and +33.8 dBm OIP3. This combination of characteristics makes it ideal for sensitive receiver applications. The TSS1-63ULN+ operates on a single +5 V supply and comes in a small, low profile, 1.5×1.5 mm QFN-style package for ease of integration into dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number TSS1-63ULN+
Product Name SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PGA-102+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 6000 MHz
View Details
3 suppliers
Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω - RFS-2G42G5050X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 1 dB
View Details
RF Amplifiers - 3157-WVA-60903G+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, Radar
Frequency Range 60000 to 90000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-1SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers