MODEL 2053-BBS3I4AAJ -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2053-BBS3I4AAJ
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2053-BBS3I4AAJ
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2053-BBS3I4AAJ |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
400 to 1000 MHz
|
|
Minimum Gain
|
40 dB
|
|
Maximum Gain
|
40 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; SOT-89
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
Operating Temperature
-20 to 71 C (-4 to 160 F)
Frequency Range
10 to 2000 MHz
Minimum Gain
20 dB
View Details
Applications
RF Microwave
Frequency Range
800 to 3800 MHz
Minimum Gain
13.5 to 14.5 dB
View Details