MODEL 1027-BBM2O3KDL -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1027-BBM2O3KDL
Suppliers
1000 Series Broadband Module
Model 1027-BBM2O3KDL
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1027-BBM2O3KDL |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
70 to 500 MHz
|
|
Minimum Gain
|
44 dB
|
|
Maximum Gain
|
44 dB
|
|
Output Power
|
46.34 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 20-QFN (3x4)
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
MMIC Tech.
MMIC
Package Type
Surface Mount
View Details
3 suppliers
RoHS Compliant
RoHS
Frequency Range
1800 to 2400 MHz
Output Power
30 dBm
View Details