The PMA3-453+ is a PHEMT-based monolithic microwave integrated circuit amplifier designed for wideband operation from 10 to 45 GHz with 50 Ω impedance matching. It features a 3 x 3 x 0.89 mm plastic MCLP package with an exposed paddle, integrated bias tee, and DC blocks. The amplifier operates on a single +4 V supply, drawing 112 mA typical at 25°C, and delivers 25.5 dB typical gain and 1.6 dB typical noise figure at 20 GHz with +10 dBm P1dB and +22 dBm OIP3. It meets MSL1 moisture sensitivity and HBM Class 1A ESD ratings, and is rated for operation from -40°C to +85°C.
The PMA3-453+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of high gain and low noise figure over a very board bandwidth making it ideal for using as the first stage driver amplifier of receiver applications. This design operates on a single 4V supply, is matched to 50 Ohm and comes in a tiny plastic package (3 x 3 x 0.89mm), accommodating dense circuit board layouts.
IC RF AMP GPS 10GHZ-45GHZ 12MCLP
IC RF AMP GPS 10GHZ-45GHZ 12MCLP
IC RF AMP GPS 10GHZ-45GHZ 12MCLP
IC RF AMP GPS 10GHZ-45GHZ 12MCLP
| Mini-Circuits | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA3-453+ | 3157-PMA3-453+TR-ND | PMA3-453+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 10 GHz to 45 GHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad | |
| Nominal Impedance | 50 | ||
| Applications | General Purpose |