Qorvo 1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier AH212-S8G

Description
Qorvo's AH212-S8G is a high dynamic range two-stage driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve superior performance for various narrowband-tuned application circuits with up to +46 dBm OIP3 and +30 dBm of compressed 1 dB power. This part is available in an industry-standard SMT lead-free / RoHS-compliant SOIC-8 package. The AH212-EG is the equivalent part in a 4x5mm DFN package. All devices are 100% RF and DC tested. The product is targeted for use as linear driver amplifier for various current and next generation wireless technologies such as GPRS, GSM, CDMA, W-CDMA, TD-SCDMA, and WiBro, where high linearity and high power is required. The internal active bias allows the AH212-S8G to maintain high linearity over temperature and operate directly off a +5 V supply.
Request a Quote Datasheet
Description
Qorvo's AH212-S8G is a high dynamic range two-stage driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve superior performance for various narrowband-tuned application circuits with up to +46 dBm OIP3 and +30 dBm of compressed 1 dB power. This part is available in an industry-standard SMT lead-free / RoHS-compliant SOIC-8 package. The AH212-EG is the equivalent part in a 4x5mm DFN package. All devices are 100% RF and DC tested. The product is targeted for use as linear driver amplifier for various current and next generation wireless technologies such as GPRS, GSM, CDMA, W-CDMA, TD-SCDMA, and WiBro, where high linearity and high power is required. The internal active bias allows the AH212-S8G to maintain high linearity over temperature and operate directly off a +5 V supply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier - AH212-S8G - Qorvo
Greensboro, NC, United States
1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier
AH212-S8G
1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier AH212-S8G
Qorvo's AH212-S8G is a high dynamic range two-stage driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve superior performance for various narrowband-tuned application circuits with up to +46 dBm OIP3 and +30 dBm of compressed 1 dB power. This part is available in an industry-standard SMT lead-free / RoHS-compliant SOIC-8 package. The AH212-EG is the equivalent part in a 4x5mm DFN package. All devices are 100% RF and DC tested. The product is targeted for use as linear driver amplifier for various current and next generation wireless technologies such as GPRS, GSM, CDMA, W-CDMA, TD-SCDMA, and WiBro, where high linearity and high power is required. The internal active bias allows the AH212-S8G to maintain high linearity over temperature and operate directly off a +5 V supply.

Qorvo's AH212-S8G is a high dynamic range two-stage driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve superior performance for various narrowband-tuned application circuits with up to +46 dBm OIP3 and +30 dBm of compressed 1 dB power. This part is available in an industry-standard SMT lead-free / RoHS-compliant SOIC-8 package. The AH212-EG is the equivalent part in a 4x5mm DFN package. All devices are 100% RF and DC tested.

The product is targeted for use as linear driver amplifier for various current and next generation wireless technologies such as GPRS, GSM, CDMA, W-CDMA, TD-SCDMA, and WiBro, where high linearity and high power is required. The internal active bias allows the AH212-S8G to maintain high linearity over temperature and operate directly off a +5 V supply.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number AH212-S8G
Product Name 1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier
RoHS Compliant RoHS
Frequency Range 1800 to 2400 MHz
Output Power 30 dBm
Unlock Full Specs
to access all available technical data

Similar Products

mmW Power Amplifier - 1064937 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 28000 to 31000 MHz
Maximum Gain 23 dB
View Details
RF Amplifiers - 2312-QPA1009D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10700 to 12700 MHz
View Details
RF Amplifiers - 2312-QPA2610TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8500 to 10500 MHz
View Details