MODEL 0600-0010 -- WIDE BAND LOW & MEDIUM POWER LNA
Empower RF Systems
Wide Band Low & Medium Power LNA
Model 0600-0010
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0010 |
|
Product Name
|
Wide Band Low & Medium Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Frequency Range
|
500 to 6000 MHz
|
|
Minimum Gain
|
15 dB
|
|
Maximum Gain
|
15 dB
|
|
Output Power
|
10 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; SOT-89
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
Amplifier Type
Low Noise Amplifier
MMIC Tech.
MMIC
Package Type
Surface Mount
View Details
4 suppliers
Applications
RF Microwave
Frequency Range
0.0 to 6000 MHz
Minimum Gain
14.1 dB
View Details