Qorvo RF Amplifiers - RF2045TR7 RF2045TR7

Description
Manufacturer: RFMD Win Source Part Number: 1092038-RF2045TR7 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 6GHz Gain: 14.1dB Noise Figure: 4.7dB P1dB: 17.9dBm (61.7mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 4-Micro-X Supply Voltage - Operating: 4.6 V to 5.6 V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1092038-RF2045TR7 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 6GHz Gain: 14.1dB Noise Figure: 4.7dB P1dB: 17.9dBm (61.7mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 4-Micro-X Supply Voltage - Operating: 4.6 V to 5.6 V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2045TR7
1092038-RF2045TR7
RF Amplifiers - RF2045TR7 1092038-RF2045TR7
Manufacturer: RFMD Win Source Part Number: 1092038-RF2045TR7 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 6GHz Gain: 14.1dB Noise Figure: 4.7dB P1dB: 17.9dBm (61.7mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 4-Micro-X Supply Voltage - Operating: 4.6 V to 5.6 V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1092038-RF2045TR7
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 6GHz
Gain: 14.1dB
Noise Figure: 4.7dB
P1dB: 17.9dBm (61.7mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 4-Micro-X
Supply Voltage - Operating: 4.6 V to 5.6 V
Operating Supply Current: 65mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1092038-RF2045TR7
Product Name RF Amplifiers - RF2045TR7
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14.1 dB
Maximum Gain 14.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2811TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Noise Amplifier Systems - NLAS-1000-5000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 5000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details