The PMA2-183LN+ is a 50Ω E-PHEMT-based MMIC amplifier designed for low-noise receiver applications from 4 to 18 GHz, with usable performance up to 20 GHz. It operates from a single +5V supply, drawing 48.2 mA typ., and is housed in a 2 x 2 mm, 8-lead MCLP package. The device achieves a typical noise figure of 2.5 dB at 15 GHz and an output IP3 of +28.1 dBm at 15 GHz, with a P1dB of +15.8 dBm. It includes an exposed ground paddle for thermal management. The part meets ESD Class 1A (HBM) per ANSI/ESD STM5.1-2001 and is rated for operation from -40°C to +85°C with a junction temperature limit of +141°C.
The PMA2-183LN+ is a E-PHEMT* based wideband, low noise MMIC amplifier with an unique combination of low noise, high IP3, and low current making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V supply, is well matched for 50Ω and comes in a tiny, low profile package (2 x 2 mm, 8 lead MCLP), accommodating dense circuit board layouts.
RF Amplifier IC LTE, SatCom, WiMax, WiFi, WLAN 4GHz ~ 18GHz MC1631-1
IC AMP LTE 4GHZ-18GHZ MC1631-1
IC AMP LTE 4GHZ-18GHZ MC1631-1
Manufacturer: Mini-Circuits
Win Source Part Number: 890041-PMA2-183LN+
Features: RF Amplifier IC LTE, SatCom, WiMax, WiFi, WLAN 4GHz ~ 18GHz MC1631-1
Package: Reel - TR
Package: 8-TFDFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: MC1631-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
IC AMP LTE 4GHZ-18GHZ MC1631-1
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA2-183LN+ | 3157-PMA2-183LN+TR-ND | 890041-PMA2-183LN+ | PMA2-183LN+ |
| Product Name | SMT MMIC, Low Noise, Linear Amplifier, 4000 MHz to 18 GHz, 50Ω, 2x2 mm QFN Style Package | RF Amplifiers | RF Amplifiers - PMA2-183LN+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | ||
| MMIC Tech. | MMIC | |||
| Package Type | Surface Mount | Surface Mount; 8-TFDFN Exposed Pad | Surface Mount; MC1631-1 | |
| Nominal Impedance | 50 | |||
| Applications | Mobile / Wireless Systems; SATCOM; LTE, SatCom, WiMax, WiFi, WLAN | RF Microwave |