Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDG-4C-250

Description
Package Type | Surface Mount NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 20 Frequency Max (MHz) | 500 CW Power (W) | 0.5 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Surface Mount NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 20 Frequency Max (MHz) | 500 CW Power (W) | 0.5 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDG-4C-250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDG-4C-250
Power Dividers, Combiners, Hybrids PDG-4C-250
Package Type | Surface Mount NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 20 Frequency Max (MHz) | 500 CW Power (W) | 0.5 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 500
  • CW Power (W) | 0.5
  • Insertion Loss (dB) Max | 2
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 5
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDG-4C-250
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 500.00 MHz
Insertion Loss 2.00 dB
Power 0.50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-53002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 30.00 to 1000.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-20-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-23002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - PD-30-150 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 300.00 MHz
Insertion Loss 1.00 dB
View Details