Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-20-1100

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 200 Frequency Max (MHz) | 2,000 CW Power (W) | 2 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 1.5 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 200 Frequency Max (MHz) | 2,000 CW Power (W) | 2 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 1.5 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-20-1100 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-20-1100
Power Dividers, Combiners, Hybrids PDM-20-1100
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 200 Frequency Max (MHz) | 2,000 CW Power (W) | 2 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 1.5 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 200
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 1.5
  • Amplitude Balance (dB) Max | 1.5
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 15
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-20-1100
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 200.00 to 2000.00 MHz
Insertion Loss 1.50 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-33-12G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-20-10 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9.00 to 11.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.312GN - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PD7-80-70A - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 90.00 MHz
Insertion Loss 0.50 dB
View Details