The 5o8471U1 is an 8-channel receiver splitter designed for wireless communication base stations, antenna feed systems, and IoT applications, supporting frequencies from 350 to 520 MHz in variant-specific bands. It features eight female RX ports and one female ANT port, with a built-in amplifier offering up to +10 dBm gain and a noise figure of 1.5 dB max. The device provides minimum 25 dB isolation between RX ports and a VSWR of 1.3:1 max at the ANT port. Amplifier fault alarm and 1 dB step adjustable gain are included. It operates from DC 12V, with an operating temperature range of -30 to +75°C and a weight of approximately 6.0 kg. The unit is housed in a 1U rack-mount case measuring 483 x 300 x 45 mm and has a black finish.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o8471U1 |
| Product Name | Rx Splitter |
| 0º Power Divider Division: | 8-Way |