Marki Microwave LLC 4 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports MPD-0422FCSP2

Description
The MPD-0422FCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0422FCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-0422FCSP2 features front port outputs opposite to the common port. For side port outputs, use the MPD-0422SCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-0422FCSP2 ideal for applications prioritizing low SWaP.
Request a Quote Datasheet
Description
The MPD-0422FCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0422FCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-0422FCSP2 features front port outputs opposite to the common port. For side port outputs, use the MPD-0422SCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-0422FCSP2 ideal for applications prioritizing low SWaP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports - MPD-0422FCSP2 - Marki Microwave LLC
Morgan Hill, CA, United States
4 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports
MPD-0422FCSP2
4 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports MPD-0422FCSP2
The MPD-0422FCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0422FCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-0422FCSP2 features front port outputs opposite to the common port. For side port outputs, use the MPD-0422SCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-0422FCSP2 ideal for applications prioritizing low SWaP.

The MPD-0422FCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-0422FCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-0422FCSP2 features front port outputs opposite to the common port. For side port outputs, use the MPD-0422SCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-0422FCSP2 ideal for applications prioritizing low SWaP.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number MPD-0422FCSP2
Product Name 4 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports
Package Type / Form Factor Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

MPDR-00110M2, DC - 110 GHz MMIC 2-way Power Divider/Combiner - MPDR-00110M2 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.00 to 110000.00 MHz
View Details
MPDR-0070CSP2, DC - 70 GHz MMIC 2-way Resistive Power Divider - MPDR-0070CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 0.00 to 70000.00 MHz
View Details
PBR-0012SMG, High Isolation Power Combiner - PBR-0012SMG - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 10.00 to 12000.00 MHz
View Details
PDX0516, 4-Way Wilkinson Power Divider - PDX0516 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 20000.00 MHz
View Details