3 Way Power Divider for wireless communication, radar, satellite, and test systems, operating from 0.5 to 8.0 GHz with SMA female connectors, 50 Ω impedance, and dimensions of 53×160×12 mm. Features a maximum input VSWR of 1.6, maximum output VSWR of 1.4, insertion loss of 4.8 dB, isolation greater than 18 dB, phase unbalance ±10°, amplitude unbalance ±0.9 dB, and power handling of 20 W as a splitter and 1 W as a combiner. Operates from -55 to +85°C and stores from -55 to +125°C. Includes a one-year standard warranty.
Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o32531601 |
| Product Name | 3 Way Power Divider |
| Connectors | SMA; SMA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency | 500.00 to 8000.00 MHz |