5o.com Tx & Rx Multicoupler 5o2T8R452UB22

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2T8R452UB22 is a 2-transmit, 8-receive RF multicoupler system for wireless communication base stations and antenna feed systems, with a 2U enclosure measuring 440×298.5×88.8 mm. It operates across frequency bands from 350 to 520 MHz, providing at least 70 dB TX-TX isolation, 50 dB ANT-TX isolation, and 25 dB RX-RX isolation, with maximum VSWR of 1.25:1 at ports and 1.3:1 at antenna and coupling ports. Insertion loss is 5.5 dB max from TX to ANT, and duplex filter isolation is 85 dB min between TX and RX. It supports up to 50 W per channel input power, includes an integrated receiver amplifier with 3.5 dB max noise figure and +5 to +15 dBm gain adjustable in 1 dB steps via 1/2/4/8 toggle switches, and operates from DC 12 V. The unit offers amplifier fault alarm, operates from -30°C to +75°C, and weighs approximately 15 kg.

Datasheet Summary
Powered by GS/AI

The 5o2T8R452UB22 is a 2-transmit, 8-receive RF multicoupler system for wireless communication base stations and antenna feed systems, with a 2U enclosure measuring 440×298.5×88.8 mm. It operates across frequency bands from 350 to 520 MHz, providing at least 70 dB TX-TX isolation, 50 dB ANT-TX isolation, and 25 dB RX-RX isolation, with maximum VSWR of 1.25:1 at ports and 1.3:1 at antenna and coupling ports. Insertion loss is 5.5 dB max from TX to ANT, and duplex filter isolation is 85 dB min between TX and RX. It supports up to 50 W per channel input power, includes an integrated receiver amplifier with 3.5 dB max noise figure and +5 to +15 dBm gain adjustable in 1 dB steps via 1/2/4/8 toggle switches, and operates from DC 12 V. The unit offers amplifier fault alarm, operates from -30°C to +75°C, and weighs approximately 15 kg.

Suppliers

Company
Product
Description
Supplier Links
Tx & Rx Multicoupler - 5o2T8R452UB22 - 5o.com
Guangdong, China
Tx & Rx Multicoupler
5o2T8R452UB22
Tx & Rx Multicoupler 5o2T8R452UB22
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o2T8R452UB22
Product Name Tx & Rx Multicoupler
0º Power Divider Division: 2-Way; 8-Way
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Combiner - 5o3T150304801 - 5o.com
Specs
0º Power Divider Division: 3-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 Way Power Divider - 5o3352450 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
Rx Splitter - 5o2471U1 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
8 Way Power Divider - 5o342202250 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature 40 to 85 C (104 to 185 F)
Frequency 100.00 to 2000.00 MHz
View Details