The WMRD16-7.2-S is a 16-way resistive power divider designed for DC to 7.2 GHz operation with a 50-ohm impedance, used to split signals across multiple outputs. It features SMA-female connectors, an aluminum enclosure, and operates within a temperature range of -40°C to +85°C. The device exhibits a total insertion loss of 24.1 to 26.2 dB, a return loss of at least 9.5 dB at the input port, and isolation of at least 12 dB within output groups and 36.1 dB between groups. It handles up to +30 dBm CW input power at +25°C, derating linearly to +25 dBm at +85°C. The part is RoHS3 compliant and weighs 105 g. Indoor use only.
WMRD16-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB splitter”. It has applications in markets such as CATV, test and measurement, and military radio. May be used in single shot pulse power and timer synchronization applications. Its small size makes it easy to integrate into compact systems. Designed, assembled, and tested in the USA. Wi-Fi Wi-Max 6E 6G 7.125GHz.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WMRD16-7.2-S |
| Product Name | Resistive Power Splitters/Taps |
| Package Type / Form Factor | Connectorized Module |