Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDN-20-500

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDN-20 series is a family of 2-way 0° power dividers/combiners operating from 10 to 1000 MHz, featuring uniform phase and amplitude balance, low insertion loss, and N-type connectors.

Datasheet Summary
Powered by GS/AI

The PDN-20 series is a family of 2-way 0° power dividers/combiners operating from 10 to 1000 MHz, featuring uniform phase and amplitude balance, low insertion loss, and N-type connectors.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDN-20-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDN-20-500
Power Dividers, Combiners, Hybrids PDN-20-500
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1.2
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 3
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDN-20-500
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.20 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-30-525 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 1000.00 MHz
Insertion Loss 12.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-1.1G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 960.00 to 1215.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDK-25R-25G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-20A-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 200.00 MHz
Insertion Loss 0.50 dB
View Details