2 Way Power Divider for 2.0 to 8.0 GHz applications in wireless communication, radar, and satellite systems, with SMA female connectors, 50Ω impedance, and dimensions of 28×28×10 mm. It offers maximum input and output VSWR of 1.3, insertion loss of 0.7 dB, isolation of 20 dB, phase unbalance of ±4°, and amplitude unbalance of ±0.3 dB. Rated for 30 W splitter power and 3 W combiner power, it operates from -55 to +85°C and is backed by a one-year warranty.
Band Reject Frequency Range 5MHz to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o3128283 |
| Product Name | 2 Way Power Divider |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency | 2000.00 to 8000.00 MHz |